SML series aluminum electrolytic capacitors with a rated voltage of 50 VDC, capacitance of 4.7 µF, and dimensions of 6.3 mm diameter by 5.4 mm length. Features include a temperature range of -40°C to +85°C, capacitance tolerance of +20% at 120 Hz and 20°C, maximum ESR of 42.33 Ω at 120 Hz and +20°C, and a maximum ripple current of 24 mA at 120 Hz and 85°C. Load life is rated for 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
CAP ALUM 4.7UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475SML050M | 475SML050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |