Aluminum polymer capacitor with a rated voltage of 10 VDC, capacitance of 470 µF, ESR of 0.4233 Ω at 100 kHz and 20°C, and a ripple current rating of 3500 mA at 100 kHz and 105°C. It operates from -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and measures 8 mm in diameter by 12 mm in height. The part meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current. It is designed for DC-DC converters, voltage regulators, and decoupling applications.
Datasheet Summary Powered by GS/AI
Aluminum polymer capacitor with a rated voltage of 10 VDC, capacitance of 470 µF, ESR of 0.4233 Ω at 100 kHz and 20°C, and a ripple current rating of 3500 mA at 100 kHz and 105°C. It operates from -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and measures 8 mm in diameter by 12 mm in height. The part meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current. It is designed for DC-DC converters, voltage regulators, and decoupling applications.