Cornell Dubilier Aluminum Electrolytic Capacitors 381LX281M550A052

Description
280µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 655mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
280µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 655mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-381LX281M550A052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-381LX281M550A052-ND
Aluminum Electrolytic Capacitors 338-381LX281M550A052-ND
280µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 655mOhm @ 120Hz 3000 Hrs @ 105°C

280µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 655mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 338-381LX281M550A052-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details