Cornell Dubilier Aluminum Electrolytic Capacitors 383LX153M100B082VS

Description
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 19mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 19mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2045-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2045-ND
Aluminum Electrolytic Capacitors 338-2045-ND
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 19mOhm @ 120Hz 3000 Hrs @ 105°C

15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 19mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX153M100B082VS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
383LX153M100B082VS
Capacitors - Aluminum Electrolytic Capacitors 383LX153M100B082VS
CAP ALUM 15000UF 20% 100V SNAP

CAP ALUM 15000UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-2045-ND 383LX153M100B082VS
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers