475SML050MD5 is a 4.7 µF, 50 V aluminum electrolytic capacitor with a maximum ESR of 42.33 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 25 mA at 120 Hz and 85°C. It is housed in a 5 mm diameter by 5.4 mm length package with axial leads. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20%. The part meets a 2000-hour load life specification at 85°C with rated voltage. It is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 4.7UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475SML050MD5 | 475SML050MD5 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |