Aluminum electrolytic capacitor with a capacitance of 4.7 µF and a rated voltage of 35 V DC, designed for filtering and bypass applications. It has a diameter of 4 mm and a length of 5.8 mm, with a tolerance of ±20%. The operating temperature range is -55°C to +105°C. The maximum ESR is 45.6 Ω at 120 Hz and 20°C, with a ripple current rating of 20 mA at 120 Hz and 105°C. Load life is 5000 hours at 105°C with rated voltage, and shelf life is 1000 hours at 85°C with no voltage applied. It meets resistance to soldering heat requirements with minimal parameter shift after exposure to 250°C for 30 seconds.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4.7UF 20% 35V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475SVL035MCW | 475SVL035MCW | 475SVL035MCW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |