Cornell Dubilier Aluminum Electrolytic Capacitors 476AVD6R3MDR

Description
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.17Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.17Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 476AVD6R3MDR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476AVD6R3MDR-ND
Aluminum Electrolytic Capacitors 476AVD6R3MDR-ND
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.17Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.17Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476AVD6R3MDR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476AVD6R3MDR
Capacitors - Aluminum Electrolytic Capacitors 476AVD6R3MDR
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 476AVD6R3MDR-ND 476AVD6R3MDR
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details