The 476SML016M is an aluminum electrolytic capacitor designed for filtering, bypassing, coupling, and blocking applications with a rated voltage of 16 VDC. It has a capacitance of 47 µF, an ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 75 mA at 120 Hz and +85°C. The capacitor measures 6.3 mm in diameter by 5.4 mm in length and operates within a temperature range of -40°C to +85°C. It has a capacitance tolerance of +20% and meets load life and shelf life criteria of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. The component is suitable for surface mount applications and complies with soldering heat resistance standards.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 47µF 16V
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476SML016M | 2002-476SML016M | 1572-1482-1-ND | 1572-1482-6-ND | 476SML016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |