The 383LX series is a 105 °C high-ripple snap-in aluminum capacitor for power supplies and motor drives. The part 383LX223M035N042 is a 22,000 µF, 35 Vdc unit with ±20% tolerance, 40 mm diameter, and 40 mm height, using a 4-pin snap-in configuration. It supports 5.00 A ripple current at 105 °C and has a maximum ESR of 0.023 ohms at 120 Hz. Endurance life is 3000 hours at full load and 105 °C. Operating temperature is -40 °C to +105 °C for voltages ≤250 Vdc. Pin layout includes two auxiliary dummy terminals for mechanical support only. Leakage current is ≤3√CV µA, max 4 mA after 5 minutes.
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 27mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 22000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 383LX223M035N042 | 338-4458-ND | 383LX223M035N042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |