The 381LX223M025A032 is a 105 °C high-ripple, snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 22,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 35 mm length, with 2-pin snap-in terminals and a PVC or PET insulation sleeve. The capacitor has a maximum ESR of 0.030 Ω at 120 Hz and 0.026 Ω at 20 kHz, with a ripple current rating of 4.30 A at 120 Hz and 4.90 A at 20 kHz at 105 °C. It complies with the endurance life test of 3000 hours at full load and 105 °C, with ≤20% capacitance change and ≤200% ESR increase. The unit supports operating temperatures from -40 °C to 105 °C for voltages ≤250 Vdc.
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 22000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX223M025A032 | 338-2304-ND | 381LX223M025A032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |