The 477XMPL2R5YG19R is a multilayer low-profile chip capacitor with a rated voltage of 2.5 VDC, a capacitance of 470 µF, and a case size of 7.3 mm × 4.3 mm × 1.9 mm. It has a maximum ESR of 0.2116 Ω at 100 kHz and 20°C, a maximum leakage current of 4.5 µA at 25°C, and a maximum RMS ripple current of 117.5 A at 105°C. It operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. Capacitance tolerance is ±20% for M and -35% to +10% for Y, with a dissipation factor less than 0.06 at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 477XMPL2R5YG19R is a multilayer low-profile chip capacitor with a rated voltage of 2.5 VDC, a capacitance of 470 µF, and a case size of 7.3 mm × 4.3 mm × 1.9 mm. It has a maximum ESR of 0.2116 Ω at 100 kHz and 20°C, a maximum leakage current of 4.5 µA at 25°C, and a maximum RMS ripple current of 117.5 A at 105°C. It operates from -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. Capacitance tolerance is ±20% for M and -35% to +10% for Y, with a dissipation factor less than 0.06 at 120 Hz and 20°C.