The 477SML6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 47 µF, operating from -40°C to +85°C. It has a maximum ESR of 9.877 Ω at 120 Hz and +20°C and can handle a maximum RMS ripple current of 52 mA at 120 Hz and +85°C. The component is housed in a 5 mm diameter by 5.4 mm length package. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 0.28, leakage current not exceeding 0.01CV or 3 µA (whichever is greater), and qualifies for 2000 hours of load life at 85°C with rated voltage applied. Standard shelf life and solder heat resistance are also specified per the series requirements.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 470µF 6.3V
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 987.7mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 6.3V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477SML6R3M | 2002-477SML6R3M | 1572-477SML6R3MTR-ND | 477SML6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |