Aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 470 µF, and dimensions of 10 mm in diameter and 10.5 mm in length. It has a maximum ESR of 0.49 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 430 mA at 85°C and 120 Hz. The operating temperature range is -40°C to +85°C with a capacitance tolerance of +20%. It complies with a 2000-hour load life test at 85°C and rated voltage, with capacitance change under 20%, dissipation factor under 200% of maximum specified value, and leakage current under 100% of maximum specified value. Shelf life and soldering heat resistance are also qualified under specified conditions.
Smt Aluminum Electroytic
CAP ALUM 470UF 20% 25V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 477SML025M | 477SML025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |