Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 47 µF, and a maximum impedance of 4.23 Ω at 100 kHz and 20°C. It supports a maximum ripple current of 230 mA at 100 kHz and 105°C. The component has dimensions of 6.3 mm diameter by 5.4 mm length and operates within a temperature range of -55°C to +105°C. It complies with a capacitance tolerance of +20% at 120 Hz and 20°C, and maintains stability under 2000 hours of load life at 105°C with rated voltage. The unit is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.23Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 35V SMD
CAP ALUM 47UF 20% 35V SMD
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476AXZ035M | 2002-476AXZ035M | 1572-476AXZ035MTR-ND | 1572-476AXZ035MDKR-ND | 476AXZ035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |