Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a 16 VDC rated voltage and 47 µF capacitance, housed in a 6.3 mm diameter by 5.4 mm length package. It operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets 1000-hour load life and shelf life requirements at 85°C and 105°C. The part has a maximum ESR of 7.055 Ω at 120 Hz and 20°C, and a maximum ripple current of 70 mA at 105°C and 120 Hz. It is rated for soldering heat resistance and low-temperature stability, with a dissipation factor of 0.14 and leakage current not exceeding 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SMH016M | 476SMH016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |