Aluminum polymer capacitor for DC-DC converters and voltage regulation, with a 6.3×6 mm dimensions and rated for 10 V DC. It has a capacitance of 47 µF, an ESR of 4.233 Ω at 120 Hz and 50 mΩ at 100 kHz, a maximum ripple current of 1620 mA at 100 kHz and 105°C, and a leakage current of 280 µA. Operating temperature range is -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 476UVR010MEW |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |