The SML004M series comprises surface-mount aluminum electrolytic capacitors rated for 4 VDC with capacitances up to 1000 µF, designed for filtering, bypass, coupling, and blocking applications. The part 477SML004M is a 470 µF variant with a maximum ESR of 1.24 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 150 mA at 85°C. It is housed in a 6.3 mm diameter by 7.7 mm length package. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Soldering heat resistance is verified by a 30-second exposure at 250°C with minimal change in electrical parameters.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 470µF 4V
470µF 4V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.24Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 4V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477SML004M | 2002-477SML004M | 1572-477SML004MTR-ND | 477SML004M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |