The 476SML016MD5 is a surface-mount aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 47 µF, a maximum ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum ripple current of 52 mA at 120 Hz and +85°C. It has a diameter of 5 mm and a height of 5.4 mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets a 2000-hour load life specification at 85°C with rated voltage, and a 1000-hour shelf life test at 85°C with no voltage applied. Resistance to soldering heat is confirmed by a 30-second exposure to 250°C with subsequent electrical performance within specified limits.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SML016MD5 | 476SML016MD5 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |