Cornell Dubilier Aluminum Electrolytic Capacitors 381LX231M550A452

Description
230µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 818mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
230µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 818mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-381LX231M550A452-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-381LX231M550A452-ND
Aluminum Electrolytic Capacitors 338-381LX231M550A452-ND
230µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 818mOhm @ 120Hz 3000 Hrs @ 105°C

230µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 818mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 338-381LX231M550A452-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1713192 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details