The 685XMPL016MG19 is a low-profile, multilayer chip capacitor designed for decoupling and noise suppression, with a rated voltage of 16 VDC and a capacitance of 6.8 µF. It has a maximum leakage current of 70 µA at 25°C, an ESR of 14.6282 Ω at 120 Hz, and a maximum ripple current of 32.64 A RMS at 105°C. The device measures 7.3 mm × 4.3 mm × 2 mm and operates over a temperature range of -55°C to +105°C. It meets RoHS compliance and uses halogen-free epoxy. The part is rated for 2000 hours of load life at 105°C with rated voltage applied and 500 hours of moisture resistance test at 60°C and 90% relative humidity with no voltage applied.
CAP ALUM POLY 6.8UF 20% 16V SMD
Aluminum Polymer Capacitors, SMD Solid Conductive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 685XMPL016MG19 | 1572-685XMPL016MG19TR-ND | 2002-685XMPL016MG19 | 685XMPL016MG19 |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 6.8 microF | 6.8 microF |