The 381LX682M016H012 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 6800 µF and a tolerance of ±20%. It has a 2-pin configuration, a diameter of 22 mm, and a length of 25 mm. The capacitor operates from -40 °C to +105 °C and is rated for a maximum ripple current of 2.20 A at 120 Hz and 2.50 A at 20 kHz at +105 °C. It features a maximum ESR of 0.090 Ω at 120 Hz and 0.067 Ω at 20 kHz at +25 °C. The unit complies with a 3000-hour endurance life test at full load and 105 °C, with a leakage current not exceeding 3√CV µA or 4 mA after 5 minutes. The case insulation is PVC. Terminals are 6.3 mm in length and suitable for snap-in mounting.
105 °C High Ripple, Snap-In Aluminum 6800µF 16V
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 6800UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX682M016H012 | 2002-381LX682M016H012 | 338-3795-ND | 381LX682M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |