The 476SML004M is a surface-mount aluminum electrolytic capacitor rated for 4 VDC, with a capacitance of 47 µF and an ESR of 12.35 Ω at 120 Hz and 20°C. It has a maximum ripple current of 37 mA at 85°C and dimensions of 4 mm diameter by 5.4 mm length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life specification at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. The capacitor exhibits small size and low cost, intended for filtering, bypassing, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 4V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SML004M | 476SML004M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |