The 477SMH025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 470 µF and a maximum RMS ripple current of 490 mA at 105°C and 120 Hz. It has an ESR of 0.5644 Ω at 120 Hz and 20°C. The component measures 10 mm in diameter by 10.5 mm in length. It operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20%. It meets the load life requirement of 1000 hours at 105°C with rated voltage, maintaining capacitance change under 25% and dissipation factor under 200% of the specified maximum. The part is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477SMH025M | 2002-477SMH025M | 1572-477SMH025MTR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |