Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 47 µF, and a maximum RMS ripple current of 80 mA at 120 Hz and 105°C. It has an ESR of 4.938 Ω at 120 Hz and 20°C, and is packaged in a 6.3 mm diameter by 7.7 mm length case. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20%. The part meets load life and shelf life specifications after 1000 hours at 85°C or 105°C with rated voltage applied. It is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SMH035M | 476SMH035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |