The 476SML050MD8 is a surface-mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 47 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a diameter of 8 mm and a length of 10.5 mm, with a maximum ESR of 4.23 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 140 mA at 85°C and 120 Hz. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets load life requirements of 2000 hours at 85°C with rated voltage, with capacitance change less than 20% and dissipation factor and leakage current within specified limits. Shipment may be subject to soldering heat resistance with capacitance change under 10% and electrical parameters retained after thermal exposure.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SML050MD8 | 476SML050MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |