The 397XMPL002MG19X is a low-profile, multilayer chip capacitor designed for decoupling and noise suppression, with a rated voltage of 2 VDC and a capacitance of 390 µF. It has a maximum ESR of 0.2551 Ω at 100 kHz and 105 °C, and a maximum ripple current of 78 A at 105 °C. The device operates over a temperature range of -55 °C to +105 °C, with a case size of 7.3 mm × 4.3 mm × 1.9 mm, and meets RoHS compliance with halogen-free epoxy. The leakage current is specified at 9 µA at 25 °C.
Datasheet Summary Powered by GS/AI
The 397XMPL002MG19X is a low-profile, multilayer chip capacitor designed for decoupling and noise suppression, with a rated voltage of 2 VDC and a capacitance of 390 µF. It has a maximum ESR of 0.2551 Ω at 100 kHz and 105 °C, and a maximum ripple current of 78 A at 105 °C. The device operates over a temperature range of -55 °C to +105 °C, with a case size of 7.3 mm × 4.3 mm × 1.9 mm, and meets RoHS compliance with halogen-free epoxy. The leakage current is specified at 9 µA at 25 °C.