Aluminum electrolytic capacitor with a capacitance of 47 µF and a rated voltage of 25 V, designed for filtering, bypass, and decoupling applications. It has a diameter of 6.3 mm and a length of 7.7 mm, with an operating temperature range of -55°C to +105°C. The capacitor has an ESR of 5.64 Ω at 120 Hz and 20°C, and a ripple current rating of 65 mA RMS at 120 Hz and 105°C. Load life is 5000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value and dissipation factor and leakage current within specified limits. The tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476SVL025MEL | 476SVL025MEL | 476SVL025MEL |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |