The 397XMPL2R5MG19H is a low-profile, multilayer chip capacitor for decoupling and noise suppression, rated for 2.5 VDC and 390 µF capacitance with a tolerance of +20%/-35% at 120 Hz and 20°C. It has an ESR of 0.2551 Ω at 100 kHz and 105°C, with a maximum ripple current of 97.5 A at 105°C and a maximum leakage current of 4.5 µA at 25°C. The unit measures 7.3 mm × 4.3 mm × 1.9 mm and operates from -55°C to +105°C. It is halogen-free, RoHS compliant, and meets the load life requirement of 2000 hours at 105°C with rated voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 397XMPL2R5MG19H |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |