Cornell Dubilier Aluminum Electrolytic Capacitors 383LX123M100N082

Description
12000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2044-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2044-ND
Aluminum Electrolytic Capacitors 338-2044-ND
12000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm 3000 Hrs @ 105°C

12000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 21mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX123M100N082 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
383LX123M100N082
Capacitors - Aluminum Electrolytic Capacitors 383LX123M100N082
CAP ALUM 12000UF 20% 100V SNAP

CAP ALUM 12000UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-2044-ND 383LX123M100N082
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details