Cornell Dubilier Aluminum Electrolytic Capacitors 383LX223M080B092VS

Description
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 22mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 22mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2038-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2038-ND
Aluminum Electrolytic Capacitors 338-2038-ND
22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 22mOhm @ 120Hz 3000 Hrs @ 105°C

22000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 22mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX223M080B092VS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
383LX223M080B092VS
Capacitors - Aluminum Electrolytic Capacitors 383LX223M080B092VS
CAP ALUM 22000UF 20% 80V SNAP

CAP ALUM 22000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-2038-ND 383LX223M080B092VS
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details