Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3mm diameter and 6.7mm length package. Rated for 20V DC operating voltage, 47µF capacitance, and 1890mA maximum ripple current at 100kHz and 105°C. ESR is 45mΩ at 100kHz, dissipation factor is 0.12 at 120Hz, and leakage current is 188µA maximum at 20°C. Operates from -55°C to +105°C, with 5000-hour load life at 105°C and rated voltage. ROHS compliant.
Datasheet Summary Powered by GS/AI
Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3mm diameter and 6.7mm length package. Rated for 20V DC operating voltage, 47µF capacitance, and 1890mA maximum ripple current at 100kHz and 105°C. ESR is 45mΩ at 100kHz, dissipation factor is 0.12 at 120Hz, and leakage current is 188µA maximum at 20°C. Operates from -55°C to +105°C, with 5000-hour load life at 105°C and rated voltage. ROHS compliant.