Aluminum electrolytic capacitor for filtering, bypass, and decoupling, with a rated voltage of 6.3 VDC and capacitance of 47 µF, in a 4 mm diameter by 5.4 mm length package. It has a maximum ESR of 8.47 Ω at 120 Hz and 20°C, and a ripple current rating of 150 mA at 100 kHz and 105°C. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 105°C with rated voltage, with capacitance change under 30% and dissipation factor under 300% of maximum specified values. Shelves life and soldering heat resistance meet specified stability criteria.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476AXZ6R3M | 476AXZ6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |