The 396UVR016MEW is an aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 16 VDC and capacitance of 39 µF. It features a low ESR of 5.101 Ω at 120 Hz and 50 mΩ at 100 kHz, a maximum ripple current of 1620 mA at 100 kHz and 105°C, and leakage current of 280 µA. The capacitor operates from -55°C to +105°C and has a case size of 6.3 mm diameter by 6 mm length. It meets the specified load life and damp heat test criteria with capacitance change under 20% and ESR under 150% of maximum specified values.
Datasheet Summary Powered by GS/AI
The 396UVR016MEW is an aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 16 VDC and capacitance of 39 µF. It features a low ESR of 5.101 Ω at 120 Hz and 50 mΩ at 100 kHz, a maximum ripple current of 1620 mA at 100 kHz and 105°C, and leakage current of 280 µA. The capacitor operates from -55°C to +105°C and has a case size of 6.3 mm diameter by 6 mm length. It meets the specified load life and damp heat test criteria with capacitance change under 20% and ESR under 150% of maximum specified values.