The 475SVL050MDW is an aluminum electrolytic capacitor for filtering, bypass, and decoupling applications, with a diameter of 5 mm and a length of 5.8 mm. It operates from -55°C to +105°C, has a rated voltage of 50 VDC, a capacitance of 4.7 µF with a tolerance of ±20%, and a dissipation factor of 0.4233 Ω at 120 Hz and 20°C. The ripple current rating is 21 mA RMS at 120 Hz and 105°C, and the leakage current does not exceed 0.01CV or 3 µA, whichever is greater. Load life is 5000 hours at 105°C with rated voltage, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. Shelf life and soldering heat resistance are qualified under specified conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4.7UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475SVL050MDW | 475SVL050MDW | 475SVL050MDW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |