The 476XMPL010MG19 is a low-profile, multilayer chip capacitor in a 7.3x4.3x1.9 mm EIA G19 case, designed for decoupling and noise suppression with a rated voltage of 10 VDC. It has a capacitance of 47 µF, a maximum ESR of 2.1164 Ω at 120 Hz and 20°C, a maximum leakage current of 40 µA at 25°C, and a maximum RMS ripple current of 141 A at 105°C. The operating temperature range is -55°C to +105°C, and it meets RoHS compliance with halogen-free epoxy. The capacitance tolerance is ±20% at 120 Hz and 20°C, and it exhibits stable performance across temperature, voltage, and frequency. The part is qualified for 2000 hours of load life at 105°C with rated voltage applied and 500 hours of moisture resistance at 60°C and 90% relative humidity with no voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 10V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476XMPL010MG19 | 476XMPL010MG19 | 476XMPL010MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |