The 476SMH6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 47 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It has an ESR of 9.877 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 46 mA at 105°C. The component is housed in a cylindrical case measuring 5 mm in diameter and 5.4 mm in length. It operates over a temperature range of -55°C to +105°C and meets load life and shelf life specifications of 1000 hours at 105°C and 85°C, respectively, with limited changes in capacitance, dissipation factor, and leakage current. It also withstands soldering heat exposure up to 250°C for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SMH6R3M | 476SMH6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |