477AXZ025M is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 470 µF, a maximum ESR of 0.564 Ω at 100 kHz and 20°C, and a ripple current rating of 850 mA rms at 100 kHz and 105°C. It measures 10 mm in diameter and 10.2 mm in length. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and meets a 2000-hour load life specification at 105°C with rated voltage. It is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 470µF 25V
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 564mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477AXZ025M | 2002-477AXZ025M | 1572-477AXZ025MTR-ND | 1572-477AXZ025MDKR-ND | 477AXZ025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |