The 476SML6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 47 µF, a maximum ESR of 9.877 Ω at 120 Hz and +20°C, and a maximum ripple current of 52 mA at 120 Hz and +85°C. It has a diameter of 5 mm and a length of 5.4 mm, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20%, and it meets load life and shelf life requirements of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It is designed for general filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SML6R3M | 476SML6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |