The 381LX562M035H032 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 5600 µF and a tolerance of ±20%. It has a 2-pin configuration, a diameter of 22 mm, and a length of 35 mm. The capacitor is designed for operation from -40 °C to +105 °C and meets a 3000-hour endurance life test at full load and 105 °C. Maximum ripple current is 2.80 A at 120 Hz and 3.22 A at 105 °C. The case is insulated with PVC, and the pin length is 6.3 mm. The part complies with the Type 381LX series specifications including leakage current limits and impedance ratios at low temperatures.
5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 5600µF 35V
CAP ALUM 5600UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX562M035H032 | 338-3794-ND | 2002-381LX562M035H032 | 381LX562M035H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |