Cornell Dubilier Aluminum Electrolytic 476SVH063MFE

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476SVH063MFE is an aluminum electrolytic capacitor rated for 63 VDC, with a capacitance of 47 µF, a maximum ESR of 6.35 Ω at 120 Hz and 20°C, and a maximum ripple current of 170 mA at 120 Hz and 105°C. It has a diameter of 8 mm and a length of 10.5 mm. The capacitor operates from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA, whichever is greater. The part meets all specified load life and shelf life performance criteria under defined test conditions.

Datasheet Summary
Powered by GS/AI

The 476SVH063MFE is an aluminum electrolytic capacitor rated for 63 VDC, with a capacitance of 47 µF, a maximum ESR of 6.35 Ω at 120 Hz and 20°C, and a maximum ripple current of 170 mA at 120 Hz and 105°C. It has a diameter of 8 mm and a length of 10.5 mm. The capacitor operates from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA, whichever is greater. The part meets all specified load life and shelf life performance criteria under defined test conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVH063MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVH063MFE
Aluminum Electrolytic 476SVH063MFE
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 63V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 170 mA @ 120 Hz, 105°C
  • ESR: 6.35 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-476SVH063MFE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476SVH063MFE
Aluminum Electrolytic Capacitors 2002-476SVH063MFE
Surface Mount Capacitors, +105 °C Long Life

Surface Mount Capacitors, +105 °C Long Life

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-476SVH063MFETR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-476SVH063MFETR-ND
Aluminum Electrolytic Capacitors 1572-476SVH063MFETR-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 476SVH063MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
476SVH063MFE
Aluminum Electrolytic Capacitor 476SVH063MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476SVH063MFE 2002-476SVH063MFE 1572-476SVH063MFETR-ND 476SVH063MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-106SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers