The 567UVR6R3MFF is a 6.3 V aluminum polymer capacitor with a capacitance of 560 µF, rated for a maximum ripple current of 2500 mA at 105°C and 100 kHz, and a maximum ESR of 0.3553 Ω at 120 Hz and 20°C. It has a cylindrical case measuring 8 mm in diameter and 8 mm in length, and operates within a temperature range of -55°C to +105°C. The capacitor meets leakage current limits of 0.2CV or 280 µA, whichever is greater, and maintains stability under load life and damp heat testing conditions. Its dissipation factor is 20% maximum at 120 Hz and 20°C, with impedance ratio constraints ensuring low ESR variation across temperature. The part is designed for DC-DC converters, voltage regulators, and decoupling applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 567UVR6R3MFF |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |