Cornell Dubilier Aluminum Electrolytic Capacitors 383LX473M050B082VS

Description
47000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 14mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 14mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2022-ND
Aluminum Electrolytic Capacitors 338-2022-ND
47000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 14mOhm 3000 Hrs @ 105°C

47000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 14mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX473M050B082VS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
383LX473M050B082VS
Capacitors - Aluminum Electrolytic Capacitors 383LX473M050B082VS
CAP ALUM 47000UF 20% 50V SNAP

CAP ALUM 47000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-2022-ND 383LX473M050B082VS
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details