Cornell Dubilier Aluminum Capacitors - 382LX273M080N102 382LX273M080N102

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1010263-382LX273M080 N102 Packaging: Bulk Voltage Rating: 80V Applications: General Purpose Height - Seated (Max): 4.213" (107.00mm) Mounting: Through Hole Capacitance: 27000μF Tolerance: ±20% Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 11.35A @ 120Hz Ripple Current - High Frequency: 13.05A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1010263-382LX273M080 N102 Packaging: Bulk Voltage Rating: 80V Applications: General Purpose Height - Seated (Max): 4.213" (107.00mm) Mounting: Through Hole Capacitance: 27000μF Tolerance: ±20% Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 11.35A @ 120Hz Ripple Current - High Frequency: 13.05A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 382LX273M080N102 - 1010263-382LX273M080N102 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 382LX273M080N102
1010263-382LX273M080N102
Aluminum Capacitors - 382LX273M080N102 1010263-382LX273M080N102
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1010263-382LX273M080 N102 Packaging: Bulk Voltage Rating: 80V Applications: General Purpose Height - Seated (Max): 4.213" (107.00mm) Mounting: Through Hole Capacitance: 27000μF Tolerance: ±20% Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 11.35A @ 120Hz Ripple Current - High Frequency: 13.05A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1010263-382LX273M080N102
Packaging: Bulk
Voltage Rating: 80V
Applications: General Purpose
Height - Seated (Max): 4.213" (107.00mm)
Mounting: Through Hole
Capacitance: 27000μF
Tolerance: ±20%
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In - 4 Lead
Ripple Current - Low Frequency: 11.35A @ 120Hz
Ripple Current - High Frequency: 13.05A @ 20kHz
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 382LX273M080N102-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
382LX273M080N102-ND
Aluminum Electrolytic Capacitors 382LX273M080N102-ND
27000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 3000 Hrs @ 85°C

27000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 382LX273M080N102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
382LX273M080N102
Capacitors - Aluminum Electrolytic Capacitors 382LX273M080N102
CAP ALUM 27000UF 20% 80V SNAP

CAP ALUM 27000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010263-382LX273M080N102 382LX273M080N102-ND 382LX273M080N102
Product Name Aluminum Capacitors - 382LX273M080N102 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 27000 microF 27000 microF 27000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 80 volts 80 volts
WVAC 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers