The 382LX153M080N082 is an aluminum electrolytic capacitor from Cornell Dubilier, featuring a capacitance of 15,000 µF and a voltage rating of 80 Vdc. It operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%. The capacitor is designed for snap-in mounting with four leads, providing stable and reverse-proof installation options. It has a maximum leakage current of =3vCV µA at 5 minutes and is rated for a ripple current endurance of 3,000 hours at full load at +85 °C, with specified limits for capacitance change, equivalent series resistance (ESR), and leakage current. The capacitor is suitable for applications in power supplies and motor drives, where high capacitance and reliability are essential. Its dimensions and weight vary based on the specific case size, which can accommodate various installation requirements.
15000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 3000 Hrs @ 85°C
CAP ALUM 15000UF 20% 80V SNAP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 338-2110-ND | 382LX153M080N082 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |