The 477XMPL2R5YG19H is a multilayer chip capacitor in the XMPL series, designed for decoupling and noise suppression. It has a rated voltage of 2.5 VDC, a capacitance of 470 µF, and a maximum RMS ripple current of 117.5 A at 105°C. The package measures 7.3 mm × 4.3 mm × 1.9 mm and uses the EIA G19 case code. It operates from -55°C to +105°C, has a dissipation factor of less than 0.06 at 120 Hz and 20°C, and complies with RoHS standards. Maximum leakage current is 1175 µA at 25°C, and it features halogen-free epoxy. The ESR is 0.2116 Ω at 100 kHz and +20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477XMPL2R5YG19H |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |