The 476SMH050M is an aluminum electrolytic capacitor rated for 50 V DC with a capacitance of 4.7 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 42.33 Ω at 120 Hz and 20°C, and supports a maximum RMS ripple current of 23 mA at 105°C. The capacitor measures 5 mm in diameter by 5.4 mm in length and operates within a temperature range of -55°C to +105°C. Capacitance tolerance is +20%, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. It complies with a 1000-hour load life test at 105°C and 50 V DC, with capacitance change under 25% and dissipation factor under 200% of the maximum specified value. Resistance to soldering heat is verified with a 250°C hot plate test for 30 seconds. It meets all specified shelf life and low-temperature stability criteria for the series.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SMH050M | 476SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |