The 475SVH050MDR is a 4.7 µF, 50 V aluminum electrolytic capacitor with a tolerance of ±20%, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage. The part has a maximum ESR of 49.38 Ω at 120 Hz and 20°C, and a maximum ripple current of 19 mA at 120 Hz and 105°C. It is housed in a cylindrical case measuring 5 mm in diameter and 5.4 mm in length.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4.7UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475SVH050MDR | 475SVH050MDR | 475SVH050MDR |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |