The 476SML035MD8 is a surface-mount aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 47 µF, a maximum ESR of 4.938 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 105 mA at 85°C. It has a case size of 8 mm diameter by 6.5 mm length and operates over a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets load life requirements of 2000 hours at 85°C with rated voltage, with capacitance change less than 20% of initial value and dissipation factor within 200% of maximum specified value.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SML035MD8 | 476SML035MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |