Cornell Dubilier Aluminum Electrolytic Capacitors 381LX681M200J042

Description
105 °C High Ripple, Snap-In Aluminum 680µF 200V
Request a Quote Datasheet
Description
105 °C High Ripple, Snap-In Aluminum 680µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-381LX681M200J042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX681M200J042
Aluminum Electrolytic Capacitors 2002-381LX681M200J042
105 °C High Ripple, Snap-In Aluminum 680µF 200V

105 °C High Ripple, Snap-In Aluminum 680µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2562-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2562-ND
Aluminum Electrolytic Capacitors 338-2562-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 3000 Hrs @ 105°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX681M200J042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX681M200J042
Capacitors - Aluminum Electrolytic Capacitors 381LX681M200J042
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-381LX681M200J042 338-2562-ND 381LX681M200J042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details