Aluminum polymer capacitor for dc-dc converters, voltage regulators, and decoupling, with a 6.3 mm diameter and 10.2 mm length, rated at 25 VDC, 47 µF, and 45 mA ripple current at 105°C, 100 kHz. ESR is 5.29 Ω at 120 Hz, 20°C and 45 mΩ at 100 kHz, 20°C. Operating temperature range is -55°C to +105°C, with leakage current limit of 280 µA. Capacitance tolerance is +20% at 120 Hz, 20°C. Meets load life and damp heat test requirements at rated voltage.
Aluminum Polymer Capacitors, General Purpose SMD
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476UVG025MFE | 2002-476UVG025MFE | 476UVG025MFE-ND | 476UVG025MFE | 476UVG025MFE |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |